☰
VIPER50ASP
VIPER50ASP
Obsolete
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER50ASP Datasheet
History Price: Obsolete
In Stock: 10720
VIPER50ASP vs VIPER50ASPTR-E
Series
VIPER
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
700V
Topology
Flyback
Flyback
Voltage - Start Up
11 V
11 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
8V ~ 15V
Duty Cycle
-
-
Frequency - Switching
Up to 200kHz
Up to 200kHz
Power (Watts)
50 W
50 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Temperature
Control Features
Frequency Control, Soft Start, Sync
Frequency Control, Soft Start, Sync
Operating Temperature
-
-
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount