☰
VIPER28LDTR
VIPER28LDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER28LDTR Datasheet
History Price: $0.62895
In Stock: 8850
VIPER28LDTR vs VIPER22ADIP-E
Series
VIPer plus
VIPER
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
730V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
14.5 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8V ~ 38V
Duty Cycle
80%
-
Frequency - Switching
60kHz
60kHz
Power (Watts)
16 W
12 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
8-DIP
Mounting Type
Surface Mount
Through Hole