☰
VIPER27HDTR
VIPER27HDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER27HDTR Datasheet
History Price: $1.47000
In Stock: 1200
VIPER27HDTR vs VIPER53ESP-E
Series
VIPer plus
VIPER
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
620V
Topology
Flyback
Flyback
Voltage - Start Up
14 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
8.4V ~ 19V
Duty Cycle
80%
-
Frequency - Switching
115kHz
Up to 300kHz
Power (Watts)
20 W
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
16-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
16-SO
10-PowerSO
Mounting Type
Surface Mount
Surface Mount