☰
VIPER22ADIP
VIPER22ADIP
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER22ADIP Datasheet
History Price: Obsolete
In Stock: 35900
VIPER22ADIP vs VIPER50ASPTR-E
Series
VIPER
VIPER
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
700V
Topology
Flyback
Flyback
Voltage - Start Up
14.5 V
11 V
Voltage - Supply (Vcc/Vdd)
8V ~ 38V
8V ~ 15V
Duty Cycle
-
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
12 W
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Temperature
Control Features
-
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-
Package / Case
8-DIP (0.300", 7.62mm)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-DIP
10-PowerSO
Mounting Type
Through Hole
Surface Mount