☰
VIPER12ADIP-E
VIPER12ADIP-E
Active
Description:  IC OFFLINE SWITCH 8DIP
Manufacturer:  STMicroelectronics
History Price: $1.00000
In Stock: 40245
VIPER12ADIP-E vs VIPER12AS-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
730V
Topology
-
-
Voltage - Start Up
14.5 V
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 38V
9V ~ 38V
Duty Cycle
-
-
Frequency - Switching
60kHz
60kHz
Power (Watts)
13 W
8 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC
Mounting Type
Through Hole
Surface Mount