☰
VIPER113LSTR
VIPER113LSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.56000
In Stock: 37360
VIPER113LSTR vs VIPER50ASPTR-E
Series
VIPER
VIPER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
700V
Topology
Buck, Buck-Boost, Flyback
Flyback
Voltage - Start Up
16 V
11 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
8V ~ 15V
Duty Cycle
80%
-
Frequency - Switching
60kHz
Up to 200kHz
Power (Watts)
12 W
50 W
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Current Limiting, Over Temperature
Control Features
Soft Start
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Package / Case
10-SOP (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-SSOP
10-PowerSO
Mounting Type
Surface Mount
Surface Mount