☰
VB029-E
VB029-E
Obsolete
Description:  IC PWR DRVR BIPLR 1:1 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   VB029-E Datasheet
History Price: Obsolete
In Stock: 30400
VB029-E vs VB026MSPTR-E
Series
VIPower
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
Bipolar
-
Interface
Parallel
-
Voltage - Load
4.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
12A
-
Rds On (Typ)
-
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
5-PENTAWATT
10-PowerSO
Package / Case
Pentawatt-5 (Vertical, Bent and Staggered Leads)
PowerSO-10 Exposed Bottom Pad