Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ National Semiconductor USBN9604-28MX
USBN9604-28MX
Active
Interface - Controllers
Description:
BUS CONTROLLER, PDSO28
Manufacturer:
National Semiconductor
Datasheet:
USBN9604-28MX Datasheet
History Price: Active
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USBN9604-28MX vs USB7206C/KDX
Part No
USBN9604-28MX
USB7206C/KDX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
National Semiconductor
Microchip Technology
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Hub Controller
Interface
Parallel, Serial
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 1.0 and 1.1
USB 2.0, USB 3.1
Voltage - Supply
3V ~ 5.5V
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
40mA
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
28-SOIC (0.295", 7.50mm Width)
100-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
100-VQFN (12x12)