Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB7252/KDX
USB7252/KDX
Obsolete
Interface - Controllers
Description:
USB3.1 GEN2 HUB WITH PD
Manufacturer:
Microchip Technology
Datasheet:
USB7252/KDX Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB7252/KDX vs USB7216CT/KDXD01
Part No
USB7252/KDX
USB7216CT/KDXD01
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Protocol
USB
USB
Function
Hub Controller
Hub Controller
Interface
I2C, SPI, USB
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 3.1
USB 2.0, USB 3.1
Voltage - Supply
3.3V
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
100-VFQFN Exposed Pad
100-VFQFN Exposed Pad
Supplier Device Package
100-VQFN (12x12)
100-VQFN (12x12)