Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB7206CT/KDXD01
USB7206CT/KDXD01
Active
Interface - Controllers
Description:
IC USB3.1 GEN2 HUB TYPE C 100VQF
Manufacturer:
Microchip Technology
Datasheet:
USB7206CT/KDXD01 Datasheet
History Price: Active
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB7206CT/KDXD01 vs USBN9603SLBX
Part No
USB7206CT/KDXD01
USBN9603SLBX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Hub Controller
Controller
Interface
GPIO, I2C, I2S, SPI, SMBus, USB
Parallel
Standards
USB 2.0, USB 3.2
USB 1.0 and 1.1
Voltage - Supply
1.09V ~ 1.21V, 3V ~ 3.6V
3V ~ 5.5V
Current - Supply
-
30mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
100-VFQFN Exposed Pad
28-TFQFN, CSP
Supplier Device Package
100-VQFN (12x12)
28-QFN (4.5x5.5)