Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB2251-NU-05
USB2251-NU-05
Obsolete
Interface - Controllers
Description:
IC USB CONTROLLER 128TQFP
Manufacturer:
Microchip Technology
Datasheet:
USB2251-NU-05 Datasheet
History Price: Obsolete
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB2251-NU-05 vs USB7252C/KDX
Part No
USB2251-NU-05
USB7252C/KDX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Hub Controller
Interface
USB
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 2.0
USB 2.0, USB 3.1
Voltage - Supply
3V ~ 3.6V
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
165mA
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
128-TQFP
100-VFQFN Exposed Pad
Supplier Device Package
128-VTQFP (14x14)
100-VQFN (12x12)