Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB2250I-NU-06
USB2250I-NU-06
Active
Interface - Controllers
Description:
IC CONTROLLER USB 128VTGFP
Manufacturer:
Microchip Technology
Datasheet:
USB2250I-NU-06 Datasheet
History Price: $4.24000
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB2250I-NU-06 vs USB7252/KDX
Part No
USB2250I-NU-06
USB7252/KDX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Hub Controller
Interface
-
I2C, SPI, USB
Standards
USB 2.0
USB 3.1
Voltage - Supply
3V ~ 3.6V
3.3V
Current - Supply
135mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
128-TQFP
100-VFQFN Exposed Pad
Supplier Device Package
128-VTQFP (14x14)
100-VQFN (12x12)