UDN2916EBTR-T
UDN2916EBTR-T
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 44PLCC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 17900
UDN2916EBTR-T vs UDN2916EBTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
750mA
750mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)