Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Boost, Buck, Flyback, Forward, SEPIC
Voltage - Supply (Vcc/Vdd)
1.8V ~ 8V
-
Frequency - Switching
150kHz ~ 1.2MHz
1MHz
Synchronous Rectifier
Yes
Yes
Control Features
Enable, Frequency Control, Low Battery, Reset
Current Limit, Dead Time Control, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC