Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Boost, Flyback, Forward Converter
Forward Converter
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
8V ~ 19V
Frequency - Switching
Up to 1MHz
400kHz
Synchronous Rectifier
No
Yes
Control Features
Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC