Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3889D
UCC3889D
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3889D Datasheet
History Price: $1.40000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3889D vs UCC3810DW
Part No
UCC3889D
UCC3810DW
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Boost, Buck, Flyback, Forward
Voltage - Start Up
8.4 V
11.3 V
Voltage - Supply (Vcc/Vdd)
6.3V ~ 9.3V
8.3V ~ 11V
Duty Cycle
-
49%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
Short Circuit
-
Control Features
-
Frequency Control, Sync
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount