UCC3888D
UCC3888D
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3888D Datasheet
History Price: $1.13000
In Stock: 3600
UCC3888D vs UCC3810DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Boost, Buck, Flyback, Forward
Voltage - Start Up
8.4 V
11.3 V
Voltage - Supply (Vcc/Vdd)
6V ~ 9.3V
8.3V ~ 11V
Duty Cycle
7.6%
49%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
Short Circuit
-
Control Features
-
Frequency Control, Sync
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount