Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3819DG4
UCC3819DG4
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 250KHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3819DG4 Datasheet
History Price: Obsolete
In Stock: 35700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3819DG4 vs UCC3819D
Part No
UCC3819DG4
UCC3819D
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
250kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC