UCC3818PW
UCC3818PW
Active
Description:  IC PFC CTRLR AVER 220KHZ 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3818PW Datasheet
History Price: $1.93000
In Stock: 300
UCC3818PW vs UCC3818DWTR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
16-SOIC