Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3818DWTRG4
UCC3818DWTRG4
Discontinued
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3818DWTRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3818DWTRG4 vs UCC38501DW
Part No
UCC3818DWTRG4
UCC38501DW
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Discontinued
Active
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC