Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3813DTR-4
UCC3813DTR-4
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3813DTR-4 Datasheet
History Price: $1.03650
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3813DTR-4 vs UCC3813N-2
Part No
UCC3813DTR-4
UCC3813N-2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Output Isolation
Either
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
8.3V ~ 12V
Duty Cycle
49%
99%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP
Mounting Type
Surface Mount
Through Hole