UCC3813DTR-2
UCC3813DTR-2
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
History Price: $1.03650
In Stock: 42600
UCC3813DTR-2 vs UCC3813D-4
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Output Isolation
Either
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
12.5 V
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
8.3V ~ 12V
Duty Cycle
99%
49%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount