UCC3809PTR-2G4
UCC3809PTR-2G4
Discontinued
Description:  IC OFFLINE SW MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 26100
UCC3809PTR-2G4 vs UCC3810DWTRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
11.3 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
8.3V ~ 11V
Duty Cycle
70%
49%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
-
-
Control Features
Frequency Control, Soft Start
Frequency Control, Sync
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-VSSOP
16-SOIC
Mounting Type
Surface Mount
Surface Mount