UCC3752D
UCC3752D
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3752D Datasheet
History Price: $3.40000
In Stock: 47300
UCC3752D vs UCC3750DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
12V
5V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC