Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Texas Instruments UCC3750DWTR
UCC3750DWTR
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 28SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3750DWTR Datasheet
History Price: $9.52500
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3750DWTR vs UCC2750DWTRG4
Part No
UCC3750DWTR
UCC2750DWTRG4
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
5V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC