UCC3750DW
UCC3750DW
Active
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3750DW Datasheet
History Price: $11.28000
In Stock: 48500
UCC3750DW vs UCC3752NG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Function
Ring Generator Controller
Ring Generator Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
12V
Current - Supply
500μA
500μA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
16-PDIP