UCC37323PE4
UCC37323PE4
Active
Description:  BUFFER/INVERTER BASED MOSFET DRI
Manufacturer:  Texas Instruments
Datasheet:   UCC37323PE4 Datasheet
History Price: Active
In Stock: 25700
UCC37323PE4 vs UCC37323DR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Number of Drivers
-
2
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
4.5V ~ 15V
Logic Voltage - VIL, VIH
-
1V, 2V
Current - Peak Output (Source, Sink)
-
4A, 4A
Input Type
-
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
20ns, 15ns
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC