UCC37323DGN
UCC37323DGN
Active
Description:  IC GATE DRVR LOW-SIDE 8MSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC37323DGN Datasheet
History Price: $1.58000
In Stock: 39100
UCC37323DGN vs UCC3776N
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Driven Configuration
Low-Side
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel, P-Channel MOSFET
-
Voltage - Supply
4.5V ~ 15V
-
Logic Voltage - VIL, VIH
1V, 2V
-
Current - Peak Output (Source, Sink)
4A, 4A
-
Input Type
Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
20ns, 15ns
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
-
Supplier Device Package
8-HVSSOP
-