Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC2973PWTR
UCC2973PWTR
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 160KHZ 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC2973PWTR Datasheet
History Price: $4.57350
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC2973PWTR vs UCC3974PW
Part No
UCC2973PWTR
UCC3974PW
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
80kHz ~ 160kHz
30kHz ~ 60kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 24V
Current - Supply
7 mA
1.7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
16-TSSOP