Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC2972NG4
UCC2972NG4
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 160KHZ 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC2972NG4 Datasheet
History Price: Obsolete
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC2972NG4 vs UCC2305N
Part No
UCC2972NG4
UCC2305N
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
CCFL Controller
HID Lamp Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 120kHz
Voltage - Supply
4.5V ~ 20V
5V ~ 18V
Current - Supply
7 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
8-PDIP
28-PDIP