☰
UCC28811D
UCC28811D
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28811D Datasheet
History Price: $0.90000
In Stock: 33350
UCC28811D vs UCC28810D
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
-
-
Voltage - Supply (Max)
18V
18V
Voltage - Output
-
-
Current - Output / Channel
-
750mA
Frequency
-
-
Dimming
Triac
Triac
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC