Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UCC2813N-5
UCC2813N-5
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC2813N-5 Datasheet
History Price: Obsolete
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC2813N-5 vs UCC38C44DR
Part No
UCC2813N-5
UCC38C44DR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 12V
9V ~ 18V
Frequency - Switching
-
Up to 1MHz
Duty Cycle (Max)
49%
48%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC