Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC28051DG4
UCC28051DG4
Discontinued
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR TRANS 200KHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC28051DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC28051DG4 vs UCC3818DTR
Part No
UCC28051DG4
UCC3818DTR
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
6kHz ~ 220kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
12V ~ 18V
12V ~ 17V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC