Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC28019D
UCC28019D
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC28019D Datasheet
History Price: $1.82000
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC28019D vs UCC3819N
Part No
UCC28019D
UCC3819N
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Mode
Continuous Conduction (CCM)
Average Current
Frequency - Switching
65kHz
250kHz
Current - Startup
100 μA
150 μA
Voltage - Supply
10V ~ 21V
10.8V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP