UCC28019ADR
UCC28019ADR
Active
Description:  IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28019ADR Datasheet
History Price: $1.69000
In Stock: 46100
UCC28019ADR vs UCC3818D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mode
Continuous Conduction (CCM)
Average Current
Frequency - Switching
65kHz
6kHz ~ 220kHz
Current - Startup
100 μA
150 μA
Voltage - Supply
10V ~ 21V
12V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC