Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC27200ADDAR
UCC27200ADDAR
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 8SOPWR
Manufacturer:
Texas Instruments
Datasheet:
UCC27200ADDAR Datasheet
History Price: $1.05000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC27200ADDAR vs UCC37324PE4
Part No
UCC27200ADDAR
UCC37324PE4
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
8V ~ 17V
-
Logic Voltage - VIL, VIH
3V, 8V
-
Current - Peak Output (Source, Sink)
3A, 3A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
120 V
-
Rise / Fall Time (Typ)
8ns, 7ns
-
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO PowerPad
-