UCC27200AD
UCC27200AD
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC27200AD Datasheet
History Price: $1.75000
In Stock: 18900
UCC27200AD vs UCC37324PE4
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
-
Channel Type
Independent
-
Number of Drivers
2
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
8V ~ 17V
-
Logic Voltage - VIL, VIH
3V, 8V
-
Current - Peak Output (Source, Sink)
3A, 3A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
120 V
-
Rise / Fall Time (Typ)
8ns, 7ns
-
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-