UCC25706D
UCC25706D
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC25706D Datasheet
History Price: $1.64000
In Stock: 37500
UCC25706D vs UCC3813D-2
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Start Up
12 V
12.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
8.3V ~ 12V
Duty Cycle
93%
99%
Frequency - Switching
1MHz
1MHz
Power (Watts)
-
-
Fault Protection
Current Limiting
-
Control Features
-
Frequency Control
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount