Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC25701DTR
UCC25701DTR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC25701DTR Datasheet
History Price: $5.22150
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC25701DTR vs UCC3888DG4
Part No
UCC25701DTR
UCC3888DG4
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Flyback
Voltage - Start Up
13 V
8.4 V
Voltage - Supply (Vcc/Vdd)
9V ~ 15V
6V ~ 9.3V
Duty Cycle
99%
7.6%
Frequency - Switching
700kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting
Short Circuit
Control Features
Soft Start, Sync
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount