UCC2541RHBRG4
UCC2541RHBRG4
Obsolete
Description:  IC REG CTRLR BUCK 32QFN
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 35600
UCC2541RHBRG4 vs UCC38C44DR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
9V ~ 18V
Frequency - Switching
300kHz
Up to 1MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-VQFN (5x5)
8-SOIC