Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UCC2541RHBRG4
UCC2541RHBRG4
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32QFN
Manufacturer:
Texas Instruments
Datasheet:
UCC2541RHBRG4 Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC2541RHBRG4 vs UCC38C43PG4
Part No
UCC2541RHBRG4
UCC38C43PG4
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
7.6V ~ 18V
Frequency - Switching
300kHz
Up to 1MHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-VFQFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
32-VQFN (5x5)
8-PDIP