UCC1810J
UCC1810J
Active
Description:  DUAL SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UCC1810J Datasheet
History Price: $10.20000
In Stock: 5700
UCC1810J vs UCC38C45DG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7.6V ~ 18V
Frequency - Switching
-
Up to 1MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC