UCC1804J883B
UCC1804J883B
Active
Description:  UCC1804 LOW-POWER BICMOS CURRENT
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 44700
UCC1804J883B vs UCC3961N
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Forward Converter
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
8V ~ 19V
Frequency - Switching
-
400kHz
Duty Cycle (Max)
-
72%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP