Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Texas Instruments UC5603QPTR
UC5603QPTR
Discontinued
Interface - Signal Terminators
Description:
IC TERMINATOR SCSI 28PLCC
Manufacturer:
Texas Instruments
Datasheet:
UC5603QPTR Datasheet
History Price: $3.73000
In Stock: 40590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC5603QPTR vs UC5601DWPTR
Part No
UC5603QPTR
UC5601DWPTR
Category
Interface - Signal Terminators
Interface - Signal Terminators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
SCSI
SCSI
Number of Terminations
9
18
Voltage - Supply
3.8V ~ 5.25V
4V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SOIC