UC3909DWTR
UC3909DWTR
Obsolete
Description:  IC BATT CHG LEAD ACID 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3909DWTR Datasheet
History Price: Obsolete
In Stock: 28800
UC3909DWTR vs UC3909N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Battery Chemistry
Lead Acid
Lead Acid
Number of Cells
-
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
40V
40V
Interface
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP