Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments UC3906DWTRG4
UC3906DWTRG4
Discontinued
PMIC - Battery Chargers
Description:
IC BATT CHG LEAD ACID 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3906DWTRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC3906DWTRG4 vs UC3906DWG4
Part No
UC3906DWTRG4
UC3906DWG4
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Discontinued
Battery Chemistry
Lead Acid
Lead Acid
Number of Cells
-
-
Current - Charging
-
-
Programmable Features
Current
Current
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
40V
40V
Interface
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC