Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3886N
UC3886N
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16DIP
Manufacturer:
Texas Instruments
Datasheet:
UC3886N Datasheet
History Price: $4.14000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC3886N vs UC3874N-1
Part No
UC3886N
UC3874N-1
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10.3V ~ 20V
9V ~ 36V
Frequency - Switching
Up to 300kHz
Up to 300kHz
Duty Cycle (Max)
90%
100%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
18-PDIP