Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC3879N
UC3879N
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR HALF-BRIDGE 20DIP
Manufacturer:
Texas Instruments
Datasheet:
UC3879N Datasheet
History Price: $11.70000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC3879N vs UC3866N
Part No
UC3879N
UC3866N
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Half-Bridge
-
Number of Outputs
4
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
9V ~ 20V
-
Frequency - Switching
Up to 300kHz
-
Duty Cycle (Max)
50%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Frequency Control, Ramp, Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-