Packaging
Tube
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
4.4V ~ 36V
6.95V ~ 40V
Frequency - Switching
Up to 300kHz
500kHz
Duty Cycle (Max)
100%
50%
Synchronous Rectifier
Yes
Yes
Control Features
Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
16-SOIC