UC3874N-1G4
UC3874N-1G4
Obsolete
Description:  IC REG CTRLR BUCK 18DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3874N-1G4 Datasheet
History Price: Obsolete
In Stock: 31800
UC3874N-1G4 vs UC3867DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 36V
7V ~ 22V
Frequency - Switching
Up to 300kHz
50kHz ~ 500kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
16-SOIC